☰
OPIA414BTRA
OPIA414BTRA
Obsolete
Description:  OPTOISOLATOR 3.75KV TRANS 4-SOP
Manufacturer:  Optek Technology
Datasheet:   OPIA414BTRA Datasheet
History Price: Obsolete
In Stock: 3440
OPIA414BTRA vs OPIA2210ATUE
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
100% @ 1mA
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 1mA
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
4µs, 3µs
2µs, 3µs
Input Type
DC
DC
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
80V
350V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
10 mA
50 mA
Vce Saturation (Max)
200mV
400mV
Operating Temperature
-30 ℃ ~ 115 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
6-SMD, Gull Wing
Supplier Device Package
4-SOP (2.54mm)
6-SMD