Packaging
Tube
Tape & Reel (TR)
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
100% @ 1mA
1000% @ 1mA
Current Transfer Ratio (Max)
600% @ 1mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
4µs, 3µs
100µs, 20µs
Output Type
Transistor
Darlington
Voltage - Output (Max)
80V
300V
Current - Output / Channel
50mA
150mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
10 mA
50 mA
Vce Saturation (Max)
200mV
1.5V
Operating Temperature
-30 ℃ ~ 115 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
4-SOP (2.54mm)
4-SOP (2.54mm)