☰
OPIA4N33DTU
OPIA4N33DTU
Obsolete
Description:  OPTOISO 5KV DARL W/BASE 6DIP
Manufacturer:  Optek Technology
Datasheet:   OPIA4N33DTU Datasheet
History Price: Obsolete
In Stock: 30960
OPIA4N33DTU vs OPIA4010ATU
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
500% @ 10mA
600% @ 1mA
Current Transfer Ratio (Max)
-
9000% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
5µs, 60µs
60µs, 50µs
Input Type
DC
DC
Output Type
Darlington with Base
Darlington
Voltage - Output (Max)
30V
300V
Current - Output / Channel
150mA
150mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
1V
1.5V
Operating Temperature
-30 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
6-DIP (0.300", 7.62mm)
4-SMD, Gull Wing
Supplier Device Package
6-DIP
4-SMD