☰
OPIA4N33DTU
OPIA4N33DTU
Obsolete
Description:  OPTOISO 5KV DARL W/BASE 6DIP
Manufacturer:  Optek Technology
Datasheet:   OPIA4N33DTU Datasheet
History Price: Obsolete
In Stock: 30960
OPIA4N33DTU vs OPIA801DTU
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
5000Vrms
2500Vrms
Current Transfer Ratio (Min)
500% @ 10mA
500% @ 1.6mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
300ns, 1.5µs
Rise / Fall Time (Typ)
5µs, 60µs
-
Input Type
DC
DC
Output Type
Darlington with Base
Darlington with Base
Voltage - Output (Max)
30V
18V
Current - Output / Channel
150mA
60mA
Voltage - Forward (Vf) (Typ)
1.2V
1.5V
Current - DC Forward (If) (Max)
50 mA
20 mA
Vce Saturation (Max)
1V
-
Operating Temperature
-30 ℃ ~ 100 ℃
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
6-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
6-DIP
8-DIP