Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
60% @ 2mA
600% @ 1mA
Current Transfer Ratio (Max)
600% @ 2mA
7500% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
5µs, 4µs
60µs, 53µs
Output Type
Transistor with Base
Darlington
Voltage - Output (Max)
60V
35V
Current - Output / Channel
50mA
150mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
300mV
1V
Operating Temperature
-30 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
6-SMD
4-SOP (2.54mm)