Packaging
Tape & Reel (TR)
Bulk
Voltage - Isolation
3750Vrms
50000VDC
Current Transfer Ratio (Min)
19% @ 16mA
25% @ 20mA
Current Transfer Ratio (Max)
50% @ 16mA
-
Turn On / Turn Off Time (Typ)
200ns, 400ns
120µs, 70µs
Rise / Fall Time (Typ)
-
-
Output Type
Transistor
Darlington
Voltage - Output (Max)
-
15V
Current - Output / Channel
-
25mA
Voltage - Forward (Vf) (Typ)
1.7V
1.3V
Current - DC Forward (If) (Max)
25 mA
50 mA
Vce Saturation (Max)
-
1.2V
Operating Temperature
-55 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
Axial - 5 Leads
Supplier Device Package
5-SOP
Axial