Packaging
Tape & Reel (TR)
Bulk
Voltage - Isolation
3750Vrms
1000VDC
Current Transfer Ratio (Min)
19% @ 16mA
200% @ 10mA
Current Transfer Ratio (Max)
50% @ 16mA
-
Turn On / Turn Off Time (Typ)
200ns, 400ns
-
Rise / Fall Time (Typ)
-
3µs, 3µs
Output Type
Transistor
Transistor
Voltage - Output (Max)
-
35V
Current - Output / Channel
-
-
Voltage - Forward (Vf) (Typ)
1.7V
1.6V (Max)
Current - DC Forward (If) (Max)
25 mA
50 mA
Vce Saturation (Max)
-
300mV
Operating Temperature
-55 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
4-SMD, No Lead
Supplier Device Package
5-SOP
4-SMD