☰
OPIA500BTR
OPIA500BTR
Obsolete
Description:  OPTOISOLATOR 3.75KV TRANS 5-SOP
Manufacturer:  Optek Technology
Datasheet:   OPIA500BTR Datasheet
History Price: Obsolete
In Stock: 26280
OPIA500BTR vs OPIA4010ATU
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
19% @ 16mA
600% @ 1mA
Current Transfer Ratio (Max)
50% @ 16mA
9000% @ 1mA
Turn On / Turn Off Time (Typ)
200ns, 400ns
-
Rise / Fall Time (Typ)
-
60µs, 50µs
Input Type
DC
DC
Output Type
Transistor
Darlington
Voltage - Output (Max)
-
300V
Current - Output / Channel
-
150mA
Voltage - Forward (Vf) (Typ)
1.7V
1.2V
Current - DC Forward (If) (Max)
25 mA
50 mA
Vce Saturation (Max)
-
1.5V
Operating Temperature
-55 ℃ ~ 85 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
4-SMD, Gull Wing
Supplier Device Package
5-SOP
4-SMD