☰
OPIA500BTR
OPIA500BTR
Obsolete
Description:  OPTOISOLATOR 3.75KV TRANS 5-SOP
Manufacturer:  Optek Technology
Datasheet:   OPIA500BTR Datasheet
History Price: Obsolete
In Stock: 36020
OPIA500BTR vs OPIA414BTRA
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
19% @ 16mA
100% @ 1mA
Current Transfer Ratio (Max)
50% @ 16mA
600% @ 1mA
Turn On / Turn Off Time (Typ)
200ns, 400ns
-
Rise / Fall Time (Typ)
-
4µs, 3µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
-
80V
Current - Output / Channel
-
50mA
Voltage - Forward (Vf) (Typ)
1.7V
1.2V
Current - DC Forward (If) (Max)
25 mA
10 mA
Vce Saturation (Max)
-
200mV
Operating Temperature
-55 ℃ ~ 85 ℃
-30 ℃ ~ 115 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
4-SMD, Gull Wing
Supplier Device Package
5-SOP
4-SOP (2.54mm)