☰
OPIA500DTU
OPIA500DTU
Obsolete
Description:  OPTOISOLATOR 3.75KV TRANS 5-DIP
Manufacturer:  Optek Technology
Datasheet:   OPIA500DTU Datasheet
History Price: Obsolete
In Stock: 22240
OPIA500DTU vs OPIA402BTU
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
-
20% @ 1mA
Current Transfer Ratio (Max)
-
400% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
-
4µs, 3µs
Input Type
DC
AC, DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
-
60V
Current - Output / Channel
-
50mA
Voltage - Forward (Vf) (Typ)
-
1.2V
Current - DC Forward (If) (Max)
25 mA
50 mA
Vce Saturation (Max)
-
300mV
Operating Temperature
-
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
5-DIP
4-SMD, Gull Wing
Supplier Device Package
5-DIP
4-SOP (2.54mm)