Voltage - Isolation
3750Vrms
2500Vrms
Current Transfer Ratio (Min)
-
500% @ 1.6mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
300ns, 1.5µs
Rise / Fall Time (Typ)
-
-
Output Type
Transistor
Darlington with Base
Voltage - Output (Max)
-
18V
Current - Output / Channel
-
60mA
Voltage - Forward (Vf) (Typ)
-
1.5V
Current - DC Forward (If) (Max)
25 mA
20 mA
Operating Temperature
-
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
5-DIP
8-DIP (0.300", 7.62mm)
Supplier Device Package
5-DIP
8-DIP