☰
OPIA500DTU
OPIA500DTU
Obsolete
Description:  OPTOISOLATOR 3.75KV TRANS 5-DIP
Manufacturer:  Optek Technology
Datasheet:   OPIA500DTU Datasheet
History Price: Obsolete
In Stock: 40280
OPIA500DTU vs OPIA802DTU
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
3750Vrms
2500Vrms
Current Transfer Ratio (Min)
-
19% @ 16mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
300ns, 300ns
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
-
15V
Current - Output / Channel
-
8mA
Voltage - Forward (Vf) (Typ)
-
1.7V
Current - DC Forward (If) (Max)
25 mA
25 mA
Vce Saturation (Max)
-
-
Operating Temperature
-
-55 ℃ ~ 115 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
5-DIP
8-DIP (0.300", 7.62mm)
Supplier Device Package
5-DIP
8-DIP