☰
OPIA5010ATRE
OPIA5010ATRE
Obsolete
Description:  OPTOISO 5KV DARL W/BASE 6SMD
Manufacturer:  Optek Technology
History Price: Obsolete
In Stock: 29600
OPIA5010ATRE vs OPIA402BTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
600% @ 2mA
20% @ 1mA
Current Transfer Ratio (Max)
9000% @ 2mA
400% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
60µs, 50µs
4µs, 3µs
Input Type
DC
AC, DC
Output Type
Darlington with Base
Transistor
Voltage - Output (Max)
300V
60V
Current - Output / Channel
150mA
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
1.5V
300mV
Operating Temperature
-30 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
6-SMD
4-SOP (2.54mm)