☰
OPIA6010DTUA
OPIA6010DTUA
Obsolete
Description:  OPTOISO 5KV TRANS W/BASE 6DIP
Manufacturer:  Optek Technology
History Price: Obsolete
In Stock: 31440
OPIA6010DTUA vs OPIA401BTR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
5000Vrms
3750Vrms
Current Transfer Ratio (Min)
60% @ 1mA
1000% @ 1mA
Current Transfer Ratio (Max)
600% @ 1mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
5µs, 4µs
100µs, 20µs
Input Type
AC, DC
DC
Output Type
Transistor with Base
Darlington
Voltage - Output (Max)
60V
300V
Current - Output / Channel
50mA
150mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
300mV
1.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
6-DIP (0.300", 7.62mm)
4-SMD, Gull Wing
Supplier Device Package
6-DIP
4-SOP (2.54mm)