Voltage - Isolation
2500Vrms
3750Vrms
Current Transfer Ratio (Min)
300% @ 1.6mA
19% @ 16mA
Current Transfer Ratio (Max)
-
50% @ 16mA
Turn On / Turn Off Time (Typ)
2µs, 7µs
200ns, 400ns
Rise / Fall Time (Typ)
-
-
Output Type
Darlington with Base
Transistor
Voltage - Output (Max)
7V
-
Current - Output / Channel
60mA
-
Voltage - Forward (Vf) (Typ)
1.5V
1.7V
Current - DC Forward (If) (Max)
20 mA
25 mA
Operating Temperature
-40 ℃ ~ 115 ℃
-55 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
8-DIP
5-SOP