☰
OPIA800DTU
OPIA800DTU
Obsolete
Description:  OPTOISO 2.5KV DARL W/BASE 8DIP
Manufacturer:  Optek Technology
Datasheet:   OPIA800DTU Datasheet
History Price: Obsolete
In Stock: 36040
OPIA800DTU vs OPIA6010ATRA
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
2500Vrms
5000Vrms
Current Transfer Ratio (Min)
300% @ 1.6mA
60% @ 1mA
Current Transfer Ratio (Max)
-
600% @ 1mA
Turn On / Turn Off Time (Typ)
2µs, 7µs
-
Rise / Fall Time (Typ)
-
5µs, 4µs
Input Type
DC
AC, DC
Output Type
Darlington with Base
Transistor with Base
Voltage - Output (Max)
7V
60V
Current - Output / Channel
60mA
50mA
Voltage - Forward (Vf) (Typ)
1.5V
1.2V
Current - DC Forward (If) (Max)
20 mA
50 mA
Vce Saturation (Max)
-
300mV
Operating Temperature
-40 ℃ ~ 115 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
6-SMD, Gull Wing
Supplier Device Package
8-DIP
6-SMD