Voltage - Isolation
2500Vrms
15000VDC
Current Transfer Ratio (Min)
19% @ 16mA
12.5% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
300ns, 300ns
-
Rise / Fall Time (Typ)
-
-
Output Type
Transistor with Base
Transistor
Voltage - Output (Max)
15V
30V
Current - Output / Channel
8mA
-
Voltage - Forward (Vf) (Typ)
1.7V
1.6V (Max)
Current - DC Forward (If) (Max)
25 mA
40 mA
Vce Saturation (Max)
-
400mV
Operating Temperature
-55 ℃ ~ 115 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Axial, Can - 4 Leads
Supplier Device Package
8-DIP
Axial