Voltage - Isolation
2500Vrms
1000VDC
Current Transfer Ratio (Min)
19% @ 16mA
50% @ 10mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
300ns, 300ns
-
Rise / Fall Time (Typ)
-
3µs, 3µs
Output Type
Transistor with Base
Transistor
Voltage - Output (Max)
15V
35V
Current - Output / Channel
8mA
-
Voltage - Forward (Vf) (Typ)
1.7V
1.6V (Max)
Current - DC Forward (If) (Max)
25 mA
50 mA
Vce Saturation (Max)
-
300mV
Operating Temperature
-55 ℃ ~ 115 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
4-SMD, No Lead
Supplier Device Package
8-DIP
4-SMD