☰
OPIA802DTU
OPIA802DTU
Obsolete
Description:  OPTOISO 2.5KV TRANS W/BASE 8DIP
Manufacturer:  Optek Technology
Datasheet:   OPIA802DTU Datasheet
History Price: Obsolete
In Stock: 2080
OPIA802DTU vs OPI7340
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
2500Vrms
6000VDC
Current Transfer Ratio (Min)
19% @ 16mA
400% @ 5mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
300ns, 300ns
150µs, 125µs
Rise / Fall Time (Typ)
-
-
Input Type
DC
DC
Output Type
Transistor with Base
Darlington
Voltage - Output (Max)
15V
15V
Current - Output / Channel
8mA
-
Voltage - Forward (Vf) (Typ)
1.7V
1.2V
Current - DC Forward (If) (Max)
25 mA
50 mA
Vce Saturation (Max)
-
1V
Operating Temperature
-55 ℃ ~ 115 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
4-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
4-DIP