☰
PC123B
PC123B
Obsolete
Description:  OPTOISOLATR 5KV TRANSISTOR 4-DIP
Manufacturer:  Sharp Microelectronics
Datasheet:   PC123B Datasheet
History Price: Obsolete
In Stock: 29680
PC123B vs PC123P
Part No
Series
-
PC123
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
100% @ 5mA
-
Current Transfer Ratio (Max)
250% @ 5mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
4µs, 3µs
4µs, 3µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
70V
70V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
200mV
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
4-DIP (0.300", 7.62mm)
4-SMD, Gull Wing
Supplier Device Package
4-DIP
4-SMD