Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Voltage - Isolation
2500Vrms
3750Vrms
Current Transfer Ratio (Min)
50% @ 1mA
-
Current Transfer Ratio (Max)
150% @ 1mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
4µs, 3µs
4µs, 3µs
Output Type
Transistor
Transistor with Base
Voltage - Output (Max)
80V
80V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
200mV
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
4-Mini-Flat
5-SMD