Packaging
Tape & Reel (TR)
Bulk
Inputs - Side 1/Side 2
1/0
-
Voltage - Isolation
3750Vrms
-
Common Mode Transient Immunity (Min)
-
-
Output Type
Open Collector
-
Current - Output / Channel
50 mA
-
Propagation Delay tpLH / tpHL (Max)
6µs, 3µs
-
Rise / Fall Time (Typ)
100ns, 50ns
-
Voltage - Forward (Vf) (Typ)
1.1V
-
Current - DC Forward (If) (Max)
50mA
-
Voltage - Supply
3V ~ 15V
-
Operating Temperature
-25 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
-
Supplier Device Package
5-MFP
-