☰
PC410LENIP0F
PC410LENIP0F
Obsolete
Description:  ELECTRONIC COMPONENT OPTO
Manufacturer:  Sharp Microelectronics
History Price: Obsolete
In Stock: 4020
PC410LENIP0F vs PC411L0YIP0F
Series
-
OPIC
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
10kV/µs
15kV/µs
Input Type
DC
DC
Output Type
Open Collector
Push-Pull, Totem Pole
Current - Output / Channel
50 mA
2 mA
Data Rate
10Mbps
15Mbps
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
60ns, 60ns
Rise / Fall Time (Typ)
20ns, 10ns
4ns, 3ns
Voltage - Forward (Vf) (Typ)
1.6V
1.6V
Current - DC Forward (If) (Max)
20mA
20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
-
5-MFP