☰
PC411L0YIP0F
PC411L0YIP0F
Obsolete
Description:  OPTOISO 3.75KV PUSH PULL 5MFP
Manufacturer:  Sharp Microelectronics
History Price: Obsolete
In Stock: 9320
PC411L0YIP0F vs PC401
Series
OPIC
OPIC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
15kV/µs
-
Input Type
DC
DC
Output Type
Push-Pull, Totem Pole
Open Collector
Current - Output / Channel
2 mA
50 mA
Data Rate
15Mbps
-
Propagation Delay tpLH / tpHL (Max)
60ns, 60ns
3µs, 6µs
Rise / Fall Time (Typ)
4ns, 3ns
100ns, 50ns
Voltage - Forward (Vf) (Typ)
1.6V
1.1V
Current - DC Forward (If) (Max)
20mA
50mA
Voltage - Supply
4.5V ~ 5.5V
3V ~ 15V
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
5-MFP
5-MFP