☰
PC411L0YIP0F
PC411L0YIP0F
Obsolete
Description:  OPTOISO 3.75KV PUSH PULL 5MFP
Manufacturer:  Sharp Microelectronics
History Price: Obsolete
In Stock: 24560
PC411L0YIP0F vs PC4D10SNIPSF
Series
OPIC
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Number of Channels
1
-
Inputs - Side 1/Side 2
1/0
-
Voltage - Isolation
3750Vrms
-
Common Mode Transient Immunity (Min)
15kV/µs
-
Input Type
DC
-
Output Type
Push-Pull, Totem Pole
-
Current - Output / Channel
2 mA
-
Data Rate
15Mbps
-
Propagation Delay tpLH / tpHL (Max)
60ns, 60ns
-
Rise / Fall Time (Typ)
4ns, 3ns
-
Voltage - Forward (Vf) (Typ)
1.6V
-
Current - DC Forward (If) (Max)
20mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
-
Supplier Device Package
5-MFP
-