☰
PC450T11
PC450T11
Obsolete
Description:  OPTOISOLATOR 3.75KV TRANS 4SMD
Manufacturer:  Sharp Microelectronics
Datasheet:   PC450T11 Datasheet
History Price: Obsolete
In Stock: 25200
PC450T11 vs PC451
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
3750Vrms
3750Vrms
Current Transfer Ratio (Min)
1500% @ 5mA
40% @ 5mA
Current Transfer Ratio (Max)
-
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
50µs, 30µs
4µs, 5µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
40V
350V
Current - Output / Channel
150mA
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
500mV
300mV
Operating Temperature
-30 ℃ ~ 100 ℃
-25 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SMD, Gull Wing
Supplier Device Package
4-SMD
4-SMD