Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Logic Output Optoisolators
/ Sharp Microelectronics PC456L0YIP0F
PC456L0YIP0F
Obsolete
Optoisolators - Logic Output Optoisolators
Description:
OPTOISO 3.75KV OPN COL 5MINIFLAT
Manufacturer:
Sharp Microelectronics
Datasheet:
PC456L0YIP0F Datasheet
History Price: Obsolete
In Stock: 44240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PC456L0YIP0F vs PC401
Part No
PC456L0YIP0F
PC401
Category
Optoisolators - Logic Output Optoisolators
Optoisolators - Logic Output Optoisolators
Manufacturer
Sharp Microelectronics
Sharp Microelectronics
Series
OPIC
OPIC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
15kV/µs
-
Input Type
DC
DC
Output Type
Open Collector
Open Collector
Current - Output / Channel
15 mA
50 mA
Data Rate
2Mbps
-
Propagation Delay tpLH / tpHL (Max)
550ns, 400ns
3µs, 6µs
Rise / Fall Time (Typ)
-
100ns, 50ns
Voltage - Forward (Vf) (Typ)
1.6V
1.1V
Current - DC Forward (If) (Max)
25mA
50mA
Voltage - Supply
4.5V ~ 35V
3V ~ 15V
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
5-Mini-Flat
5-MFP