☰
PC456L0YIP0F
PC456L0YIP0F
Obsolete
Description:  OPTOISO 3.75KV OPN COL 5MINIFLAT
Manufacturer:  Sharp Microelectronics
History Price: Obsolete
In Stock: 8760
PC456L0YIP0F vs PC410L0YIP0F
Series
OPIC
OPIC
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
3750Vrms
Common Mode Transient Immunity (Min)
15kV/µs
10kV/µs
Input Type
DC
DC
Output Type
Open Collector
Open Collector
Current - Output / Channel
15 mA
50 mA
Data Rate
2Mbps
10Mbps
Propagation Delay tpLH / tpHL (Max)
550ns, 400ns
75ns, 75ns
Rise / Fall Time (Typ)
-
20ns, 10ns
Voltage - Forward (Vf) (Typ)
1.6V
1.6V
Current - DC Forward (If) (Max)
25mA
20mA
Voltage - Supply
4.5V ~ 35V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
5-Mini-Flat
5-SOP