Packaging
Bulk
Tape & Reel (TR)
Inputs - Side 1/Side 2
-
1/0
Voltage - Isolation
-
3750Vrms
Common Mode Transient Immunity (Min)
-
-
Output Type
-
Open Collector
Current - Output / Channel
-
50 mA
Propagation Delay tpLH / tpHL (Max)
-
3µs, 6µs
Rise / Fall Time (Typ)
-
100ns, 50ns
Voltage - Forward (Vf) (Typ)
-
1.1V
Current - DC Forward (If) (Max)
-
50mA
Voltage - Supply
-
3V ~ 15V
Operating Temperature
-
-25 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
-
5-MFP