☰
PC4D10SNIPSF
PC4D10SNIPSF
Obsolete
Description:  ELECTRONIC COMPONENT OPTO
Manufacturer:  Sharp Microelectronics
History Price: Obsolete
In Stock: 33280
PC4D10SNIPSF vs PC456L0YIP0F
Series
-
OPIC
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Channels
-
1
Inputs - Side 1/Side 2
-
1/0
Voltage - Isolation
-
3750Vrms
Common Mode Transient Immunity (Min)
-
15kV/µs
Input Type
-
DC
Output Type
-
Open Collector
Current - Output / Channel
-
15 mA
Data Rate
-
2Mbps
Propagation Delay tpLH / tpHL (Max)
-
550ns, 400ns
Rise / Fall Time (Typ)
-
-
Voltage - Forward (Vf) (Typ)
-
1.6V
Current - DC Forward (If) (Max)
-
25mA
Voltage - Supply
-
4.5V ~ 35V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
-
5-Mini-Flat