☰
PC851XI
PC851XI
Obsolete
Description:  OPTOISOLATOR 5KV TRANS 4SMD
Manufacturer:  Sharp Microelectronics
Datasheet:   PC851XI Datasheet
History Price: Obsolete
In Stock: 27120
PC851XI vs PC810I
Part No
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
-
60% @ 1mA
Current Transfer Ratio (Max)
-
200% @ 1mA
Turn On / Turn Off Time (Typ)
-
-, 0.5ms
Rise / Fall Time (Typ)
4µs, 5µs
10µs, 10µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
350V
35V
Current - Output / Channel
50mA
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
300mV
200mV
Operating Temperature
-25 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
-
Supplier Device Package
4-SMD
-