Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
1000% @ 1mA
60% @ 1mA
Current Transfer Ratio (Max)
-
200% @ 1mA
Turn On / Turn Off Time (Typ)
-
-, 0.5ms
Rise / Fall Time (Typ)
100µs, 20µs
10µs, 10µs
Output Type
Darlington
Transistor
Voltage - Output (Max)
350V
35V
Current - Output / Channel
40mA
50mA
Voltage - Forward (Vf) (Typ)
1.2V
1.2V
Current - DC Forward (If) (Max)
50 mA
50 mA
Vce Saturation (Max)
1.2V
200mV
Operating Temperature
-30 ℃ ~ 100 ℃
-30 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
4-DIP (0.300", 7.62mm)
-
Supplier Device Package
-
-