☰
PC923XI
PC923XI
Obsolete
Description:  OPTOISO 5KV 1CH GATE DRIVER 8SMD
Manufacturer:  Sharp Microelectronics
Datasheet:   PC923XI Datasheet
History Price: Obsolete
In Stock: 20800
PC923XI vs PC929
Part No
Series
OPIC
OPIC
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
5000Vrms
4000Vrms
Common Mode Transient Immunity (Min)
1.5kV/µs
1.5kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
500ns, 500ns
Pulse Width Distortion (Max)
-
-
Rise / Fall Time (Typ)
200ns, 200ns
200ns, 200ns
Current - Output High, Low
-
-
Current - Peak Output
400mA
400mA
Voltage - Forward (Vf) (Typ)
1.6V
1.6V
Current - DC Forward (If) (Max)
20 mA
20 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-20 ℃ ~ 80 ℃
-25 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SMD
14-SOIC (0.256", 6.50mm Width)
Supplier Device Package
8-SMD
14-SMT
Approval Agency
-
UR