PC929J00000F
PC929J00000F
Obsolete
Description:  OPTOISO 4KV 1CH GATE DRVR 14SMT
Manufacturer:  Sharp Microelectronics
History Price: Obsolete
In Stock: 16800
PC929J00000F vs PC928
Series
OPIC
OPIC
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Technology
Optical Coupling
Optical Coupling
Number of Channels
1
1
Voltage - Isolation
4000Vrms
4000Vrms
Common Mode Transient Immunity (Min)
1.5kV/µs
1.5kV/µs
Propagation Delay tpLH / tpHL (Max)
500ns, 500ns
2µs, 2µs
Pulse Width Distortion (Max)
-
-
Rise / Fall Time (Typ)
200ns, 200ns
200ns, 200ns
Current - Output High, Low
-
-
Current - Peak Output
400mA
400mA
Voltage - Forward (Vf) (Typ)
1.6V
1.2V
Current - DC Forward (If) (Max)
20 mA
25 mA
Voltage - Output Supply
15V ~ 30V
15V ~ 30V
Operating Temperature
-25 ℃ ~ 80 ℃
-25 ℃ ~ 80 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.256", 6.50mm Width)
14-SOIC (0.256", 6.50mm Width)
Supplier Device Package
14-SMT
14-SMT
Approval Agency
UR
UR