PS2501-1-A
PS2501-1-A
Not For New Designs
Description:  OPTOISOLATOR 5KV TRANS 4DIP
Manufacturer:  Renesas Electronics
Datasheet:   PS2501-1-A Datasheet
History Price: $0.17472
In Stock: 28400
PS2501-1-A vs PS2806-4-A
Series
NEPOC
NEPOC
Packaging
Tube
Strip
Status
Not For New Designs
Not For New Designs
Number of Channels
1
4
Voltage - Isolation
5000Vrms
2500Vrms
Current Transfer Ratio (Min)
80% @ 5mA
200% @ 1mA
Current Transfer Ratio (Max)
600% @ 5mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
3µs, 5µs
200µs, 200µs
Input Type
DC
AC, DC
Output Type
Transistor
Darlington
Voltage - Output (Max)
80V
40V
Current - Output / Channel
50mA
100mA
Voltage - Forward (Vf) (Typ)
1.17V
1.1V
Current - DC Forward (If) (Max)
80 mA
50 mA
Vce Saturation (Max)
300mV
1V
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
4-DIP (0.300", 7.62mm)
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-DIP
16-SOP