PS2501L-1-A
PS2501L-1-A
Not For New Designs
Description:  OPTOISOLATOR 5KV TRANS 4SMD
Manufacturer:  Renesas Electronics
Datasheet:   PS2501L-1-A Datasheet
History Price: $0.88
In Stock: 22800
PS2501L-1-A vs PS2502L-4-A
Series
NEPOC
NEPOC
Packaging
Tube
Tube
Status
Not For New Designs
Not For New Designs
Number of Channels
1
4
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
80% @ 5mA
200% @ 1mA
Current Transfer Ratio (Max)
600% @ 5mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
3µs, 5µs
100µs, 100µs
Input Type
DC
DC
Output Type
Transistor
Darlington
Voltage - Output (Max)
80V
40V
Current - Output / Channel
50mA
160mA
Voltage - Forward (Vf) (Typ)
1.17V
1.17V
Current - DC Forward (If) (Max)
80 mA
80 mA
Vce Saturation (Max)
300mV
1V
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
16-SMD, Gull Wing
Supplier Device Package
4-SMD
16-SMD