PS2502-1-A
PS2502-1-A
Not For New Designs
Description:  OPTOISOLATOR 5KV DARL 4DIP
Manufacturer:  Renesas Electronics
Datasheet:   PS2502-1-A Datasheet
History Price: $1.06
In Stock: 23600
PS2502-1-A vs PS2805-4-A
Series
NEPOC
NEPOC
Packaging
Tube
Strip
Status
Not For New Designs
Not For New Designs
Number of Channels
1
4
Voltage - Isolation
5000Vrms
2500Vrms
Current Transfer Ratio (Min)
200% @ 1mA
80% @ 5mA
Current Transfer Ratio (Max)
-
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
100µs, 100µs
3µs, 5µs
Input Type
DC
AC, DC
Output Type
Darlington
Transistor
Voltage - Output (Max)
40V
80V
Current - Output / Channel
200mA
50mA
Voltage - Forward (Vf) (Typ)
1.17V
1.1V
Current - DC Forward (If) (Max)
80 mA
50 mA
Vce Saturation (Max)
1V
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
4-DIP (0.300", 7.62mm)
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-DIP
16-SSOP