PS2502L-4-A
PS2502L-4-A
Not For New Designs
Description:  OPTOISO 5KV 4CH DARLINGTON 16SMD
Manufacturer:  Renesas Electronics
Datasheet:   PS2502L-4-A Datasheet
History Price: $3.4
In Stock: 8000
PS2502L-4-A vs PS2801C-1-A
Series
NEPOC
NEPOC
Packaging
Tube
Strip
Status
Not For New Designs
Not For New Designs
Number of Channels
4
1
Voltage - Isolation
5000Vrms
2500Vrms
Current Transfer Ratio (Min)
200% @ 1mA
50% @ 5mA
Current Transfer Ratio (Max)
-
400% @ 5mA
Turn On / Turn Off Time (Typ)
-
10µs, 7µs
Rise / Fall Time (Typ)
100µs, 100µs
5µs, 7µs
Input Type
DC
DC
Output Type
Darlington
Transistor
Voltage - Output (Max)
40V
80V
Current - Output / Channel
160mA
30mA
Voltage - Forward (Vf) (Typ)
1.17V
1.2V
Current - DC Forward (If) (Max)
80 mA
30 mA
Vce Saturation (Max)
1V
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SMD, Gull Wing
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-SMD
4-SSOP