Status
Not For New Designs
Not For New Designs
Voltage - Isolation
5000Vrms
2500Vrms
Current Transfer Ratio (Min)
200% @ 1mA
400% @ 1mA
Current Transfer Ratio (Max)
-
4500% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
100µs, 100µs
20µs, 5µs
Output Type
Darlington
Darlington
Voltage - Output (Max)
40V
350V
Current - Output / Channel
160mA
60mA
Voltage - Forward (Vf) (Typ)
1.17V
1.2V
Current - DC Forward (If) (Max)
80 mA
50 mA
Vce Saturation (Max)
1V
1V
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SMD, Gull Wing
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-SMD
4-SSOP