Status
Obsolete
Not For New Designs
Voltage - Isolation
5000Vrms
2500Vrms
Current Transfer Ratio (Min)
100% @ 1mA
50% @ 5mA
Current Transfer Ratio (Max)
400% @ 1mA
400% @ 5mA
Turn On / Turn Off Time (Typ)
-
10µs, 7µs
Rise / Fall Time (Typ)
20µs, 30µs
5µs, 7µs
Output Type
Transistor
Transistor
Voltage - Output (Max)
40V
80V
Current - Output / Channel
30mA
30mA
Voltage - Forward (Vf) (Typ)
1.1V
1.2V
Current - DC Forward (If) (Max)
80 mA
30 mA
Vce Saturation (Max)
250mV
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-DIP
4-SSOP