PS2506-1-A
PS2506-1-A
Preliminary
Description:  OPTOISOLATOR 5KV DARL 4DIP
Manufacturer:  Renesas Electronics
Datasheet:   PS2506-1-A Datasheet
History Price: Preliminary
In Stock: 22800
PS2506-1-A vs PS2505-1-A
Series
NEPOC
NEPOC
Packaging
Tube
Tube
Status
Preliminary
Not For New Designs
Number of Channels
1
1
Voltage - Isolation
5000Vrms
5000Vrms
Current Transfer Ratio (Min)
200% @ 1mA
80% @ 5mA
Current Transfer Ratio (Max)
-
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
100µs, 100µs
3µs, 5µs
Input Type
AC, DC
AC, DC
Output Type
Darlington
Transistor
Voltage - Output (Max)
40V
80V
Current - Output / Channel
200mA
50mA
Voltage - Forward (Vf) (Typ)
1.17V
1.17V
Current - DC Forward (If) (Max)
80 mA
80 mA
Vce Saturation (Max)
1V
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
4-DIP (0.300", 7.62mm)
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-DIP
4-DIP