Status
Not For New Designs
Not For New Designs
Voltage - Isolation
5000Vrms
2500Vrms
Current Transfer Ratio (Min)
50% @ 5mA
100% @ 1mA
Current Transfer Ratio (Max)
200% @ 5mA
400% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
5µs, 25µs
4µs, 5µs
Output Type
Transistor
Transistor
Voltage - Output (Max)
120V
40V
Current - Output / Channel
30mA
40mA
Voltage - Forward (Vf) (Typ)
1.1V
1.15V
Current - DC Forward (If) (Max)
60 mA
50 mA
Vce Saturation (Max)
300mV
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
4-SMD
4-SSOP