PS2532L-4
PS2532L-4
Obsolete
Description:  OPTOISO 5KV 4CH DARLINGTON 16SMD
Manufacturer:  CEL
Datasheet:   PS2532L-4 Datasheet
History Price: Obsolete
In Stock: 2800
PS2532L-4 vs PS2833-4-A
Manufacturer
Series
NEPOC
NEPOC
Packaging
Tube
Strip
Status
Obsolete
Not For New Designs
Number of Channels
4
4
Voltage - Isolation
5000Vrms
2500Vrms
Current Transfer Ratio (Min)
1500% @ 1mA
400% @ 1mA
Current Transfer Ratio (Max)
6500% @ 1mA
4500% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
100µs, 100µs
20µs, 5µs
Input Type
DC
DC
Output Type
Darlington
Darlington
Voltage - Output (Max)
300V
350V
Current - Output / Channel
150mA
60mA
Voltage - Forward (Vf) (Typ)
1.15V
1.2V
Current - DC Forward (If) (Max)
80 mA
50 mA
Vce Saturation (Max)
1V
1V
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SMD, Gull Wing
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
16-SMD
16-SSOP