PS2561-2-V-A
PS2561-2-V-A
Obsolete
Description:  OPTOISOLATOR 5KV 2CH TRANS 8DIP
Manufacturer:  CEL
History Price: Obsolete
In Stock: 23600
PS2561-2-V-A vs PS2811-4-A
Manufacturer
Series
NEPOC
NEPOC
Packaging
Tube
Strip
Status
Obsolete
Not For New Designs
Number of Channels
2
4
Voltage - Isolation
5000Vrms
2500Vrms
Current Transfer Ratio (Min)
80% @ 5mA
100% @ 1mA
Current Transfer Ratio (Max)
400% @ 5mA
400% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
3µs, 5µs
4µs, 5µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
40V
Current - Output / Channel
50mA
40mA
Voltage - Forward (Vf) (Typ)
1.17V
1.15V
Current - DC Forward (If) (Max)
80 mA
50 mA
Vce Saturation (Max)
300mV
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
8-DIP
16-SSOP