PS2581L2-E3-A
PS2581L2-E3-A
Obsolete
Description:  TRANSISTOR OUTPUT OPTOCOUPLER
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 30000
PS2581L2-E3-A vs PS2841-4A-AX
Series
NEPOC
NEPOC
Packaging
Bulk
Strip
Status
Obsolete
Not For New Designs
Number of Channels
1
4
Voltage - Isolation
5000Vrms
1500Vrms
Current Transfer Ratio (Min)
80% @ 5mA
100% @ 1mA
Current Transfer Ratio (Max)
400% @ 5mA
400% @ 1mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
3µs, 5µs
20µs, 110µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
70V
Current - Output / Channel
50mA
20mA
Voltage - Forward (Vf) (Typ)
1.17V
1.1V
Current - DC Forward (If) (Max)
80 mA
20 mA
Vce Saturation (Max)
300mV
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
12-BSOP (0.173", 4.40mm Width)
Supplier Device Package
4-SMD
12-SSOP