Status
Obsolete
Not For New Designs
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
50% @ 5mA
200% @ 1mA
Current Transfer Ratio (Max)
400% @ 5mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
4µs, 5µs
100µs, 100µs
Output Type
Transistor
Darlington
Voltage - Output (Max)
40V
40V
Current - Output / Channel
40mA
160mA
Voltage - Forward (Vf) (Typ)
1.1V
1.17V
Current - DC Forward (If) (Max)
50 mA
80 mA
Vce Saturation (Max)
300mV
1V
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SMD, Gull Wing
16-SMD, Gull Wing
Supplier Device Package
4-SOP (2.54mm)
16-SMD