PS2761-1
PS2761-1
Obsolete
Description:  OPTOISOLATOR 3.75KV TRANS 4SMD
Manufacturer:  CEL
Datasheet:   PS2761-1 Datasheet
History Price: Obsolete
In Stock: 20000
PS2761-1 vs PS2505-1-A
Manufacturer
Series
NEPOC
NEPOC
Packaging
Tube
Tube
Status
Obsolete
Not For New Designs
Number of Channels
1
1
Voltage - Isolation
3750Vrms
5000Vrms
Current Transfer Ratio (Min)
50% @ 5mA
80% @ 5mA
Current Transfer Ratio (Max)
400% @ 5mA
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
4µs, 5µs
3µs, 5µs
Input Type
DC
AC, DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
40V
80V
Current - Output / Channel
40mA
50mA
Voltage - Forward (Vf) (Typ)
1.1V
1.17V
Current - DC Forward (If) (Max)
50 mA
80 mA
Vce Saturation (Max)
300mV
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
4-SMD, Gull Wing
4-DIP (0.300", 7.62mm)
Supplier Device Package
4-SOP (2.54mm)
4-DIP