PS2801C-1-A
PS2801C-1-A
Not For New Designs
Description:  OPTOISOLATOR 2.5KV TRANS 4SOIC
Manufacturer:  Renesas Electronics
Datasheet:   PS2801C-1-A Datasheet
History Price: $2.45
In Stock: 20400
PS2801C-1-A vs PS2911-1-AX
Series
NEPOC
-
Packaging
Strip
Strip
Status
Not For New Designs
Not For New Designs
Number of Channels
1
1
Voltage - Isolation
2500Vrms
2500Vrms
Current Transfer Ratio (Min)
50% @ 5mA
100% @ 1mA
Current Transfer Ratio (Max)
400% @ 5mA
400% @ 1mA
Turn On / Turn Off Time (Typ)
10µs, 7µs
40µs, 120µs
Rise / Fall Time (Typ)
5µs, 7µs
5µs, 10µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
80V
40V
Current - Output / Channel
30mA
40mA
Voltage - Forward (Vf) (Typ)
1.2V
1.1V
Current - DC Forward (If) (Max)
30 mA
50 mA
Vce Saturation (Max)
300mV
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
4-SMD, Flat Leads
Supplier Device Package
4-SSOP
4-Mini-Flat