PS2805A-1-A
PS2805A-1-A
Not For New Designs
Description:  OPTOISOLATOR 2.5KV TRANS 4SMD
Manufacturer:  Renesas Electronics
Datasheet:   PS2805A-1-A Datasheet
History Price: $1.4
In Stock: 47200
PS2805A-1-A vs PS2502L-4-A
Series
NEPOC
NEPOC
Packaging
Strip
Tube
Status
Not For New Designs
Not For New Designs
Number of Channels
1
4
Voltage - Isolation
2500Vrms
5000Vrms
Current Transfer Ratio (Min)
50% @ 5mA
200% @ 1mA
Current Transfer Ratio (Max)
400% @ 5mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
5µs, 7µs
100µs, 100µs
Input Type
AC, DC
DC
Output Type
Transistor
Darlington
Voltage - Output (Max)
70V
40V
Current - Output / Channel
30mA
160mA
Voltage - Forward (Vf) (Typ)
1.2V
1.17V
Current - DC Forward (If) (Max)
30 mA
80 mA
Vce Saturation (Max)
300mV
1V
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
16-SMD, Gull Wing
Supplier Device Package
4-SSOP
16-SMD