PS2811-4-A
PS2811-4-A
Not For New Designs
Description:  OPTOISO 2.5KV 4CH TRANS 16SOIC
Manufacturer:  Renesas Electronics
Datasheet:   PS2811-4-A Datasheet
History Price: $4.12784
In Stock: 5200
PS2811-4-A vs PS2501-1-A
Series
NEPOC
NEPOC
Packaging
Strip
Tube
Status
Not For New Designs
Not For New Designs
Number of Channels
4
1
Voltage - Isolation
2500Vrms
5000Vrms
Current Transfer Ratio (Min)
100% @ 1mA
80% @ 5mA
Current Transfer Ratio (Max)
400% @ 1mA
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
4µs, 5µs
3µs, 5µs
Input Type
DC
DC
Output Type
Transistor
Transistor
Voltage - Output (Max)
40V
80V
Current - Output / Channel
40mA
50mA
Voltage - Forward (Vf) (Typ)
1.15V
1.17V
Current - DC Forward (If) (Max)
50 mA
80 mA
Vce Saturation (Max)
300mV
300mV
Operating Temperature
-55 ℃ ~ 100 ℃
-55 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.173", 4.40mm Width)
4-DIP (0.300", 7.62mm)
Supplier Device Package
16-SSOP
4-DIP